THT female header; straight; Pin spacing 7.62 mm; 12-pole; 0.6 x 1.0 mm solder pin; orange
"12 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole"
PCB CONNECTOR, WIRE TO BOARD, 12 POS; Gender:Socket; Pitch Spacing:7.62mm; No. of Positions:12Position
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 232-772 | 2946-232-772-ND | 08N1279 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Pcb Connector, Wire To Board, 12 Pos; Gender Wago |
| Connector Type | Header Connector | Wire to Board Connector | |
| Mounting | Through Hole | PCB Mount | |
| Current Rating | 12.0 amps | 12.0 amps |