WAGO Strain relief housing 232-608

Description
Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 8-pole; gray
Request a Quote Datasheet
Description
Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 8-pole; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain relief housing - 232-608 - WAGO
Germantown, WI, United States
Strain relief housing
232-608
Strain relief housing 232-608
Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 8-pole; gray

Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 8-pole; gray

Supplier's Site Datasheet
PCB Connector Accessories - 2781563 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2781563
PCB Connector Accessories 2781563
Strain relief housing

Strain relief housing

Supplier's Site
WAGO Rectangular Connectors - 232-608 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
232-608
WAGO Rectangular Connectors 232-608
Strain relief housing

Strain relief housing

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 232-608 2781563 232-608
Product Name Strain relief housing PCB Connector Accessories WAGO Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2946-769-603-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 32.0 amps
View Details
4 suppliers