WAGO Male connector/plug 231-637

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; 2,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-637 - WAGO
Germantown, WI, United States
Male connector/plug
231-637
Male connector/plug 231-637
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; 2,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; 2,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-637-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-637-ND
Headers, Plugs and Sockets 2946-231-637-ND
"7 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-637 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-637
WAGO Rectangular Connectors 231-637
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 7-Pole; 2,50 Mm ; Orange Wago - 28K8474 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 7-Pole; 2,50 Mm ; Orange Wago
28K8474
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 7-Pole; 2,50 Mm ; Orange Wago 28K8474
1-conductor male connector; 2.5 mm ; Pin spacing 5.08 mm; 7-pole; 2,50 mm ; orange

1-conductor male connector; 2.5 mm ; Pin spacing 5.08 mm; 7-pole; 2,50 mm ; orange

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-637 2946-231-637-ND 231-637 28K8474
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5.08 Mm; 7-Pole; 2,50 Mm ; Orange Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Female connector/socket - 231-2102/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Male connector/plug - 231-607/019-000/034-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers