WAGO Male connector/plug 231-615

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-615 - WAGO
Germantown, WI, United States
Male connector/plug
231-615
Male connector/plug 231-615
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 15-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-615-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-615-ND
Headers, Plugs and Sockets 2946-231-615-ND
"15 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"15 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago - 28K8418 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago
28K8418
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago 28K8418
1-conductor male connector; 2.5 mm ; Pin spacing 5 mm; 15-pole; 2,50 mm ; gray

1-conductor male connector; 2.5 mm ; Pin spacing 5 mm; 15-pole; 2,50 mm ; gray

Supplier's Site
WAGO Rectangular Connectors - 231-615 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-615
WAGO Rectangular Connectors 231-615
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-615 2946-231-615-ND 28K8418 231-615
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 15-Pole; 2,50 Mm ; Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 734-139 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers
Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers