WAGO Male connector/plug 231-609

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-609 - WAGO
Germantown, WI, United States
Male connector/plug
231-609
Male connector/plug 231-609
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 9-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-609-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-609-ND
Headers, Plugs and Sockets 2946-231-609-ND
"9 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-609 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-609
WAGO Rectangular Connectors 231-609
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Gray Wago - 28K8391 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Gray Wago
28K8391
1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Gray Wago 28K8391
1-conductor male connector; 2.5 mm ; Pin spacing 5 mm; 9-pole; 2,50 mm ; gray

1-conductor male connector; 2.5 mm ; Pin spacing 5 mm; 9-pole; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-609 2946-231-609-ND 231-609 28K8391
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Male Connector; 2.5 Mm ; Pin Spacing 5 Mm; 9-Pole; 2,50 Mm ; Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Female connector/socket - 721-207/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers