WAGO Male connector/plug 231-607/018-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-607/018-000 - WAGO
Germantown, WI, United States
Male connector/plug
231-607/018-000
Male connector/plug 231-607/018-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 7-pole; DIN-35 rail/panel mounting; Snap-in mounting feet; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-607/018-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-607/018-000-ND
Headers, Plugs and Sockets 2946-231-607/018-000-ND
"7 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-607/018-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-607/018-000
WAGO Rectangular Connectors 231-607/018-000
1-conductor male connector

1-conductor male connector

Supplier's Site
1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Gray Wago - 28K8383 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Gray Wago
28K8383
1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Gray Wago 28K8383
1-conductor male connector; Snap-in mounting feet; 2.5 mm ; Pin spacing 5 mm; 7-pole; 2,50 mm ; gray

1-conductor male connector; Snap-in mounting feet; 2.5 mm ; Pin spacing 5 mm; 7-pole; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-607/018-000 2946-231-607/018-000-ND 231-607/018-000 28K8383
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Male Connector; Snap-In Mounting Feet; 2.5 Mm ; Pin Spacing 5 Mm; 7-Pole; 2,50 Mm ; Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 127148676 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers