WAGO Male connector/plug 231-603

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 231-603 - WAGO
Germantown, WI, United States
Male connector/plug
231-603
Male connector/plug 231-603
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-603-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-603-ND
Headers, Plugs and Sockets 2946-231-603-ND
"3 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-603 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-603
WAGO Rectangular Connectors 231-603
1-conductor male connector

1-conductor male connector

Supplier's Site
Connector/Terminal/Pin - 11180273 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11180273
Connector/Terminal/Pin 11180273
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 3-POLE, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 3-POLE, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-603 2946-231-603-ND 231-603 11180273
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Rectangular Connectors Connector/Terminal/Pin
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers