THT male header; 1.2 x 1.2 mm solder pin; angled; Threaded flange; Pin spacing 5.08 mm; 3-pole; orange
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
THT male header; 1.2 x 1.2 mm solder pin; angled; Threaded flange; Pin spacing 5.08 mm; 3-pole; orange
THT male header
| WAGO | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 231-563/108-000 | 2946-231-563/108-000-ND | 79Y9853 | 231-563/108-000 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.2 X 1.2 Mm Solder Pin; Angled; Threaded Flange; Pin Spacing 5.08 Mm; 3-Pole; Orange Wago | WAGO Rectangular Connectors |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole |