WAGO Female connector/socket 231-103/026-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-103/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-103/026-000
Female connector/socket 231-103/026-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-103/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-103/026-000-ND
Headers, Plugs and Sockets 2946-231-103/026-000-ND
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-103/026-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-103/026-000
WAGO Rectangular Connectors 231-103/026-000
1-conductor female plug

1-conductor female plug

Supplier's Site
Connector/Terminal/Pin - 11168080 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11168080
Connector/Terminal/Pin 11168080
1-CONDUCTOR FEMALE PLUG, 2.5 MM², PIN SPACING 5 MM, 3-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 2.5 MM², PIN SPACING 5 MM, 3-POLE, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Headers, Plugs and Sockets - 231-103/026-000 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
231-103/026-000
Headers, Plugs and Sockets 231-103/026-000
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-103/026-000 2946-231-103/026-000-ND 231-103/026-000 11168080 231-103/026-000
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors Connector/Terminal/Pin Headers, Plugs and Sockets
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 16.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 713-1498/037-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Male connector/plug - 2091-1404 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers