WAGO Female connector/socket 231-102/037-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; Lateral locking levers; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; Lateral locking levers; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 231-102/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
231-102/037-000
Female connector/socket 231-102/037-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; Lateral locking levers; 2,50 mm²; gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; Lateral locking levers; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-231-102/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-231-102/037-000-ND
Headers, Plugs and Sockets 2946-231-102/037-000-ND
"2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 231-102/037-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
231-102/037-000
WAGO Rectangular Connectors 231-102/037-000
1-conductor female plug

1-conductor female plug

Supplier's Site
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Gray Rohs Compliant Wago - 28K7749 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Gray Rohs Compliant Wago
28K7749
1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Gray Rohs Compliant Wago 28K7749
1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 5 mm; 2-pole; 2,50 mm ; gray RoHS Compliant: Yes

1-conductor female plug; Locking lever; 2.5 mm ; Pin spacing 5 mm; 2-pole; 2,50 mm ; gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 231-102/037-000 2946-231-102/037-000-ND 231-102/037-000 28K7749
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Female Plug; Locking Lever; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Gray Rohs Compliant Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers