WAGO Terminal Blocks - Wire to Board 2086-3223

Description
TERM BLK 3P SIDE ENT 5.0MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.0MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3223-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3223-ND
Terminal Blocks - Wire to Board 2946-2086-3223-ND
TERM BLK 3P SIDE ENT 5.0MM PCB

TERM BLK 3P SIDE ENT 5.0MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago - 70AJ0879 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago
70AJ0879
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago 70AJ0879
TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:630V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3223-ND 70AJ0879
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437659-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-30D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Pluggable Terminal Blocks - 609518 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
View Details
3 suppliers