WAGO Pluggable Terminal Blocks 2086-3222

Description
WAGO 2086-3222 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 2086-3222 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 609518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
609518
Pluggable Terminal Blocks 609518
WAGO 2086-3222 Pluggable Terminal Block

WAGO 2086-3222 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2086-3222-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3222-ND
Terminal Blocks - Wire to Board 2946-2086-3222-ND
TERM BLK 2P SIDE ENT 5.0MM PCB

TERM BLK 2P SIDE ENT 5.0MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago - 70AJ0877 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago
70AJ0877
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago 70AJ0877
TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:630V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609518 2946-2086-3222-ND 70AJ0877
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago
Features Terminal Plug Push Button Actuated
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
North American 16 AWG 16 to 24 AWG 24 to 16 AWG
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
DIN Rail Terminal Blocks - 2787707 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers