WAGO Terminal Blocks - Wire to Board 2086-3202/300-000

Description
TERM BLK 2P SIDE ENT 5.0MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.0MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3202/300-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3202/300-000-ND
Terminal Blocks - Wire to Board 2946-2086-3202/300-000-ND
TERM BLK 2P SIDE ENT 5.0MM PCB

TERM BLK 2P SIDE ENT 5.0MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago - 70AJ0857 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago
70AJ0857
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago 70AJ0857
TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3202/300-000-ND 70AJ0857
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details