WAGO Terminal Blocks - Wire to Board 2086-3128

Description
TERM BLK 8P TOP ENTRY 5.0MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P TOP ENTRY 5.0MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3128-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3128-ND
Terminal Blocks - Wire to Board 2946-2086-3128-ND
TERM BLK 8P TOP ENTRY 5.0MM PCB

TERM BLK 8P TOP ENTRY 5.0MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 609599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
609599
Pluggable Terminal Blocks 609599
WAGO 2086-3128 Pluggable Terminal Block

WAGO 2086-3128 Pluggable Terminal Block

Supplier's Site
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago - 70AJ0854 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago
70AJ0854
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago 70AJ0854
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:630V RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2086-3128-ND 609599 70AJ0854
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated Terminal Plug
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details