WAGO Terminal Blocks - Wire to Board 2086-1227

Description
TERM BLK 7P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1227-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1227-ND
Terminal Blocks - Wire to Board 2946-2086-1227-ND
TERM BLK 7P SIDE ENT 3.5MM PCB

TERM BLK 7P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago - 70AJ0809 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago
70AJ0809
Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago 70AJ0809
TB, WIRE TO BRD, R/A, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1227-ND 70AJ0809
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 7Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.707 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-6-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details