WAGO Terminal Blocks - Wire to Board 2086-1222/300-000

Description
TERM BLK 2P SIDE ENT 3.5MM PCB
Request a Quote
Description
TERM BLK 2P SIDE ENT 3.5MM PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO 2-position wire-to-board terminal block features a push-in CAGE CLAMP® connection method, accommodating solid and fine-stranded conductors ranging from 24 AWG to 16 AWG. It has a pin spacing of 3.5 mm and is designed for compact device connections, making it suitable for tight spaces. The rated current is 17.5 A, with a nominal voltage of 320 V and a rated surge voltage of 4 kV. The terminal block is RoHS compliant and is delivered in tape-and-reel packaging for integration into SMT soldering processes. It allows for easy insertion and removal of conductors via push-buttons, enhancing usability in various applications.

Datasheet Summary
Powered by GS/AI

The WAGO 2-position wire-to-board terminal block features a push-in CAGE CLAMP® connection method, accommodating solid and fine-stranded conductors ranging from 24 AWG to 16 AWG. It has a pin spacing of 3.5 mm and is designed for compact device connections, making it suitable for tight spaces. The rated current is 17.5 A, with a nominal voltage of 320 V and a rated surge voltage of 4 kV. The terminal block is RoHS compliant and is delivered in tape-and-reel packaging for integration into SMT soldering processes. It allows for easy insertion and removal of conductors via push-buttons, enhancing usability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1222/300-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1222/300-000-ND
Terminal Blocks - Wire to Board 2946-2086-1222/300-000-ND
TERM BLK 2P SIDE ENT 3.5MM PCB

TERM BLK 2P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago - 70AJ0800 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago
70AJ0800
Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago 70AJ0800
TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1222/300-000-ND 70AJ0800
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 2Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.963 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Sensor terminal block - 2000-5311/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details