WAGO Terminal Blocks - Wire to Board 2086-1206

Description
TERM BLK 6P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1206-ND
Terminal Blocks - Wire to Board 2946-2086-1206-ND
TERM BLK 6P SIDE ENT 3.5MM PCB

TERM BLK 6P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0778 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0778
Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0778
TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1206-ND 70AJ0778
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437658-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - Wire to Board - 2946-2060-1472/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details