WAGO Terminal Blocks - Wire to Board 2086-1132

Description
TERM BLK 12P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1132-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1132-ND
Terminal Blocks - Wire to Board 2946-2086-1132-ND
TERM BLK 12P TOP ENTRY 3.5MM PCB

TERM BLK 12P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago - 70AJ0764 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago
70AJ0764
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago 70AJ0764
TB, WIRE TO BRD, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1132-ND 70AJ0764
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1874/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers