WAGO Terminal Blocks - Wire to Board 2086-1127

Description
TERM BLK 7P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1127-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1127-ND
Terminal Blocks - Wire to Board 2946-2086-1127-ND
TERM BLK 7P TOP ENTRY 3.5MM PCB

TERM BLK 7P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago - 70AJ0754 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago
70AJ0754
Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago 70AJ0754
TB, WIRE TO BRD, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1127-ND 70AJ0754
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 7Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.057 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1444048 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2061-1642/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details