WAGO Terminal Blocks - Wire to Board 2086-1122

Description
TERM BLK 2P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1122-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1122-ND
Terminal Blocks - Wire to Board 2946-2086-1122-ND
TERM BLK 2P TOP ENTRY 3.5MM PCB

TERM BLK 2P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 609658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
609658
Pluggable Terminal Blocks 609658
WAGO 2086-1122 Pluggable Terminal Block

WAGO 2086-1122 Pluggable Terminal Block

Supplier's Site
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago - 70AJ0744 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago
70AJ0744
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago 70AJ0744
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2086-1122-ND 609658 70AJ0744
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated Terminal Plug
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731204 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - 2853.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/22-D
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1178/200-000/997-407TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details