WAGO Terminal Blocks - Wire to Board 2086-1111/700-000/997-607

Description
TERM BLK 11P TOP ENTRY 3.5MM SMT
Request a Quote Datasheet
Description
TERM BLK 11P TOP ENTRY 3.5MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1111/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1111/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-1111/700-000/997-607CT-ND
TERM BLK 11P TOP ENTRY 3.5MM SMT

TERM BLK 11P TOP ENTRY 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1111/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1111/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-1111/700-000/997-607TR-ND
TERM BLK 11P TOP ENTRY 3.5MM SMT

TERM BLK 11P TOP ENTRY 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1111/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1111/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-1111/700-000/997-607DKR-ND
TERM BLK 11P TOP ENTRY 3.5MM SMT

TERM BLK 11P TOP ENTRY 3.5MM SMT

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Wago - 70AJ0740 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Wago
70AJ0740
Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Wago 70AJ0740
TB, WIRE TO BRD, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1111/700-000/997-607CT-ND 70AJ0740
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 11
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
PCB Terminal Blocks - 1731628 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Turret Term Board - 15272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details