Through-Board SMD PCB Terminal Block; 0.75 mm²; Pin spacing 6.5 mm; 1-pole; Push-in CAGE CLAMP®; in tape-and-reel packaging; 0,75 mm²; white
1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount
1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount
Through-Board SMD PCB Terminal Block; 0.75 mm ; Pin spacing 6.5 mm; 1-pole; Push-in CAGE CLAMP ; in tape-and-reel packaging; 0,75 mm ; white
Through-Board SMD PCB Terminal Block
| WAGO | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2070-451/998-406 | 2946-2070-451/998-406TR-ND | 52AC9175 | 2070-451/998-406 |
| Product Name | PCB terminal block | Wire to Board | Through-Board Smd Pcb Terminal Block; 0.75 Mm ; Pin Spacing 6.5 Mm; 1-Pole; Push-In Cage Clamp ; In Tape-And-Reel Packaging; 0,75 Mm ; White Wago | WAGO PCB Mount |
| Termination | Operating tool | Screwless - Leg Spring, Push-In Spring |