WAGO Board-to-board link 2061-901

Description
Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white
Request a Quote Datasheet
Description
Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-to-board link - 2061-901 - WAGO
Germantown, WI, United States
Board-to-board link
2061-901
Board-to-board link 2061-901
Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white

Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2946-2061-901-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
2946-2061-901-ND
Solid State Lighting Connector Assemblies 2946-2061-901-ND
SSL Connector 1 Position Jumper Board to Board Poke-In

SSL Connector 1 Position Jumper Board to Board Poke-In

Buy Now Datasheet
Board-To-Board Link; Pin Spacing 6 Mm; 1-Pole; Length Wago - 52AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Link; Pin Spacing 6 Mm; 1-Pole; Length Wago
52AC9163
Board-To-Board Link; Pin Spacing 6 Mm; 1-Pole; Length Wago 52AC9163
Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white RoHS Compliant: Yes

Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white RoHS Compliant: Yes

Supplier's Site
Solid State Lighting Connector Assemblies - 2061-901 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2061-901
Solid State Lighting Connector Assemblies 2061-901
BOARD-TO-BOARD LINK; PIN SPACING

BOARD-TO-BOARD LINK; PIN SPACING

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2061-901 2946-2061-901-ND 52AC9163 2061-901
Product Name Board-to-board link Solid State Lighting Connector Assemblies Board-To-Board Link; Pin Spacing 6 Mm; 1-Pole; Length Wago Solid State Lighting Connector Assemblies
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers