WAGO Board-to-board link 2059-901

Description
Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white
Request a Quote Datasheet
Description
Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-to-board link - 2059-901 - WAGO
Germantown, WI, United States
Board-to-board link
2059-901
Board-to-board link 2059-901
Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white

Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2946-2059-901-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
2946-2059-901-ND
Solid State Lighting Connector Assemblies 2946-2059-901-ND
SSL Connector 1 Position Jumper Board to Board Poke-In

SSL Connector 1 Position Jumper Board to Board Poke-In

Buy Now Datasheet
Board-To-Board Link; Pin Spacing 3 Mm; 1-Pole; Length Wago - 52AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Link; Pin Spacing 3 Mm; 1-Pole; Length Wago
52AC9140
Board-To-Board Link; Pin Spacing 3 Mm; 1-Pole; Length Wago 52AC9140
Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white

Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2059-901 2946-2059-901-ND 52AC9140
Product Name Board-to-board link Solid State Lighting Connector Assemblies Board-To-Board Link; Pin Spacing 3 Mm; 1-Pole; Length Wago
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers