WAGO Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 2010-1207

Description
Manufacturer: WAGO Corporation Win Source Part Number: 1332253-2010-1207 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 6-14 AWG Wire Gauge or Range - mm2: 4-16mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 10.0mm Stripping Length: 17mm ~ 19mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 20101207,2946-2010-1 207 Base Product Number: 2010-120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: WAGO Corporation Win Source Part Number: 1332253-2010-1207 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 6-14 AWG Wire Gauge or Range - mm2: 4-16mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 10.0mm Stripping Length: 17mm ~ 19mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 20101207,2946-2010-1 207 Base Product Number: 2010-120 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332253-2010-1207 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332253-2010-1207
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332253-2010-1207
Manufacturer: WAGO Corporation Win Source Part Number: 1332253-2010-1207 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 6-14 AWG Wire Gauge or Range - mm2: 4-16mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 10.0mm Stripping Length: 17mm ~ 19mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 20101207,2946-2010-1 207 Base Product Number: 2010-120 RoHS Status: ROHS3 Compliant

Manufacturer: WAGO Corporation
Win Source Part Number: 1332253-2010-1207
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Ground, Earth
Number of Positions: 2
Number of Levels: 1
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 6-14 AWG
Wire Gauge or Range - mm2: 4-16mm²
Color: Green, Yellow
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 1
Terminal - Width: 10.0mm
Stripping Length: 17mm ~ 19mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 20101207,2946-2010-1207
Base Product Number: 2010-120
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Din Rail, Channel - 2946-2010-1207-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2010-1207-ND
Din Rail, Channel 2946-2010-1207-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-14 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-14 AWG

Buy Now Datasheet
Singapore, Singapore
90A Electronic Connector
369-2010-1207
90A Electronic Connector 369-2010-1207
Conn Earth Terminal 2 POS T DIN Rail 90A CAGE CLAMP® Box Product overview: 2010-1207 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 90A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2010-1207 can be used for catalog matching and distributor lookup.

Conn Earth Terminal 2 POS T DIN Rail 90A CAGE CLAMP® Box Product overview: 2010-1207 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 90A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2010-1207 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332253-2010-1207 2946-2010-1207-ND 369-2010-1207
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel 90A Electronic Connector
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details