WAGO Din Rail, Channel 2006-1661

Description
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2006-1661-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2006-1661-ND
Din Rail, Channel 2946-2006-1661-ND
Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG

Terminal Block Connector 2 Position Disconnect Gray 8-20 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 2946-2006-1661-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK508013R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details