WAGO Din Rail, Channel 2004-1311/1000-400

Description
Terminal Block Connector 3 Position Feed Through Gray 10-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 10-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2004-1311/1000-400-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Connector 3 Position Feed Through Gray 10-20 AWG

Terminal Block Connector 3 Position Feed Through Gray 10-20 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332928-2004-1311/1000-400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332928-2004-1311/1000-400
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332928-2004-1311/1000-400
Manufacturer: WAGO Corporation Win Source Part Number: 1332928-2004-1311/10 00-400 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 1.5 A Wire Gauge or Range - AWG: 10-20 AWG Wire Gauge or Range - mm2: 0.5-6mm² Color: Gray Features: Diode Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 6.2mm Stripping Length: 11mm ~ 13mm ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8536.90.4000 Other Part Number: 20041311/1000400,294 3-2004-1311/1000-400 ,2004-1311/1000-0400 ,51240269,020041311/ 1000400,2943-2004-13 11/1000-400-ND,02004 -1311/1000-400,2946- 2004-1311/1000-400 Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332928-2004-1311/1000-400
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Box
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Termination Style: Push In, Spring
Current - IEC: 1.5 A
Wire Gauge or Range - AWG: 10-20 AWG
Wire Gauge or Range - mm2: 0.5-6mm²
Color: Gray
Features: Diode
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Terminal - Width: 6.2mm
Stripping Length: 11mm ~ 13mm
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8536.90.4000
Other Part Number: 20041311/1000400,2943-2004-1311/1000-400,2004-1311/1000-0400,51240269,020041311/1000400,2943-2004-1311/1000-400-ND,02004-1311/1000-400,2946-2004-1311/1000-400
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Component Terminal Block; 3-Conductor; With Diode 1N5408; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 4 Mm ; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago - 79Y9648 - Newark, An Avnet Company
Chicago, IL, United States
Component Terminal Block; 3-Conductor; With Diode 1N5408; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 4 Mm ; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago
79Y9648
Component Terminal Block; 3-Conductor; With Diode 1N5408; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 4 Mm ; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago 79Y9648
Component terminal block; 3-conductor; with diode 1N5408; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm ; Push-in CAGE CLAMP ; 4,00 mm ; gray

Component terminal block; 3-conductor; with diode 1N5408; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm ; Push-in CAGE CLAMP ; 4,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2004-1311/1000-400-ND 1332928-2004-1311/1000-400 79Y9648
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Component Terminal Block; 3-Conductor; With Diode 1N5408; Anode, Left Side; For Din-Rail 35 X 15 And 35 X 7.5; 4 Mm ; Push-In Cage Clamp ; 4,00 Mm ; Gray Wago
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details