WAGO Din Rail, Channel 2004-1307

Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-14 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2004-1307-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2004-1307-ND
Din Rail, Channel 2946-2004-1307-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-14 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-14 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332262-2004-1307 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332262-2004-1307
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332262-2004-1307
Manufacturer: WAGO Corporation Win Source Part Number: 1332262-2004-1307 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 10-14 AWG Wire Gauge or Range - mm2: 1.5-6mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 6.2mm Stripping Length: 11mm ~ 13mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2946-2004-1307,20041 307 Base Product Number: 2004-13 RoHS Status: ROHS3 Compliant

Manufacturer: WAGO Corporation
Win Source Part Number: 1332262-2004-1307
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Ground, Earth
Number of Positions: 3
Number of Levels: 1
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 10-14 AWG
Wire Gauge or Range - mm2: 1.5-6mm²
Color: Green, Yellow
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 1
Terminal - Width: 6.2mm
Stripping Length: 11mm ~ 13mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2946-2004-1307,20041307
Base Product Number: 2004-13
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2004-1307-ND 1332262-2004-1307
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products