WAGO Din Rail, Channel 2004-1201

Description
Terminal Block Connector 2 Position Feed Through Gray 10-14 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 10-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2004-1201-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2004-1201-ND
Din Rail, Channel 2946-2004-1201-ND
Terminal Block Connector 2 Position Feed Through Gray 10-14 AWG

Terminal Block Connector 2 Position Feed Through Gray 10-14 AWG

Buy Now Datasheet
Singapore, Singapore
41A Electronic Connector
369-2004-1201
41A Electronic Connector 369-2004-1201
Conn Terminal Block 2 POS T DIN Rail 41A Box Product overview: 2004-1201 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2004-1201 can be used for catalog matching and distributor lookup.

Conn Terminal Block 2 POS T DIN Rail 41A Box Product overview: 2004-1201 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2004-1201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WAGO Terminal Block - 2004-1201 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Terminal Block
2004-1201
WAGO Terminal Block 2004-1201
2-conductor through terminal block

2-conductor through terminal block

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2004-1201-ND 369-2004-1201 2004-1201
Product Name Din Rail, Channel 41A Electronic Connector WAGO Terminal Block
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0228 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers