WAGO Din Rail, Channel 2002-6308

Description
Terminal Block Connector 3 Position Feed Through White 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through White 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-6308-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-6308-ND
Din Rail, Channel 2946-2002-6308-ND
Terminal Block Connector 3 Position Feed Through White 12-22 AWG

Terminal Block Connector 3 Position Feed Through White 12-22 AWG

Buy Now Datasheet
3-Conductor Shield Terminal Block; 2.5 Mm ; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; White Wago - 79Y9628 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Shield Terminal Block; 2.5 Mm ; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; White Wago
79Y9628
3-Conductor Shield Terminal Block; 2.5 Mm ; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; White Wago 79Y9628
3-conductor shield terminal block; 2.5 mm ; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 2,50 mm ; white

3-conductor shield terminal block; 2.5 mm ; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 2,50 mm ; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2002-6308-ND 79Y9628
Product Name Din Rail, Channel 3-Conductor Shield Terminal Block; 2.5 Mm ; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; White Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-7114-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Headers, Plugs and Sockets - 1920-1322-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2010-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 6 to 14 AWG
View Details