WAGO Terminal Block Jumpers 2002-409

Description
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-2002-409-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-2002-409-ND
Terminal Block Jumpers 2946-2002-409-ND
9 Position Terminal Block, Cross Connection Jumper Flat Pins

9 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
WAGO JUMPERS - 2002-409 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO JUMPERS
2002-409
WAGO JUMPERS 2002-409
TOPJOBS jumper, for 2002 series,

TOPJOBS jumper, for 2002 series,

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2002-409-ND 2002-409
Product Name Terminal Block Jumpers WAGO JUMPERS
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details