WAGO Din Rail, Channel 2002-2727

Description
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-2727-ND
Din Rail, Channel 2946-2002-2727-ND
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG

Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG

Buy Now Datasheet
Double-Deck Terminal Block; Ground Conductor/through Terminal Block; Pe/l; Without Marker Carrier; Suitable For Ex E Ii Applications; Blue Conductor Entry Upper Deck; For Din-Rail 35 X 15 And 35 X ... - 52AC8380 - Newark, An Avnet Company
Chicago, IL, United States
Double-Deck Terminal Block; Ground Conductor/through Terminal Block; Pe/l; Without Marker Carrier; Suitable For Ex E Ii Applications; Blue Conductor Entry Upper Deck; For Din-Rail 35 X 15 And 35 X ...
52AC8380
Double-Deck Terminal Block; Ground Conductor/through Terminal Block; Pe/l; Without Marker Carrier; Suitable For Ex E Ii Applications; Blue Conductor Entry Upper Deck; For Din-Rail 35 X 15 And 35 X ... 52AC8380
Double-deck terminal block; Ground conductor/through terminal block; PE/L; without marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ;

Double-deck terminal block; Ground conductor/through terminal block; PE/L; without marker carrier; suitable for Ex e II applications; Blue conductor entry upper deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ;

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2002-2727-ND 52AC8380
Product Name Din Rail, Channel Double-Deck Terminal Block; Ground Conductor/through Terminal Block; Pe/l; Without Marker Carrier; Suitable For Ex E Ii Applications; Blue Conductor Entry Upper Deck; For Din-Rail 35 X 15 And 35 X ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details