W.B. Jones Spring Company Extension Spring (stock) 343

Description
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.
Description
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring (stock) - 343 - W.B. Jones Spring Company
Wilder, KY, USA
Extension Spring (stock)
343
Extension Spring (stock) 343
Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.

Providing quality extension springs suited for a variety of application needs. Developed to absorb and hold energy, extension springs also supply resistance to a pulling force. The required tension determines how tightly an extension spring must be coiled. This initial tension can be adjusted to meet the load requirements of a given application.

Supplier's Site

Technical Specifications

  W.B. Jones Spring Company
Product Category Extension Springs
Product Number 343
Product Name Extension Spring (stock)
Material Hard Drawn
Outer Diameter (OD) 0.8750 inch (22.22 mm)
Wire Diameter 0.1200 inch (3.05 mm)
Free Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0340 inch (0.8636 mm)
View Details
Extension Springs - 821504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
Free Length 1.38 inch (35 mm)
View Details
Extension Spring (stock) - 2035 - W.B. Jones Spring Company
W.B. Jones Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1870 inch (4.75 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
View Details