WM 120 -- WALL MOUNT TURNERS
Vue-More Manufacturing
Wall Mount Turners
WM 120
Description
Wall Mount Turners
Description
Wall Mount Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
WM 120 |
|
Product Name
|
Wall Mount Turners |
|
Load Capacity
|
40 lbs (18.14 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
5000 lbs (2268 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
88.2 lbs (40 kg)
View Details
Load Capacity
50 lbs (22.68 kg)
Maximum Dimension
0.6458 ft (1.97 dm)
Speed
2 rpm
View Details