Vue-More Manufacturing Tiered Units TT 120/17-TS8/12

Description
Tiered Units
Description
Tiered Units

Suppliers

Company
Product
Description
Supplier Links
Tiered Units - TT 120/17-TS8/12 - Vue-More Manufacturing
Allentown, PA, USA
Tiered Units
TT 120/17-TS8/12
Tiered Units TT 120/17-TS8/12
Tiered Units

Tiered Units

Supplier's Site

Technical Specifications

  Vue-More Manufacturing
Product Category Turntables
Product Number TT 120/17-TS8/12
Product Name Tiered Units
Load Capacity 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Non-Powered Turntable - TM-1008 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details
Manual Turntable - TT 24-20 - Econo Lift Limited
Specs
Power Manual
Features Tilting
Load Capacity 2000 lbs (907 kg)
View Details
Powered Turntables - 36-6000P - Southworth Products Corp.
Southworth Products Corp.
Specs
Load Capacity 6000 lbs (2721 kg)
Speed 1.5 rpm
View Details