ST 120 -- SKELETON TURNERS
Vue-More Manufacturing
Skeleton Turners
ST 120
Description
Skeleton Turners
Description
Skeleton Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
ST 120 |
|
Product Name
|
Skeleton Turners |
|
Load Capacity
|
100 lbs (45.35 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Manual
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
6 ft (18.29 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
88.2 lbs (40 kg)
View Details
Load Capacity
25 lbs (11.34 kg)
Maximum Dimension
0.6667 ft (2.03 dm)
Speed
3 rpm
View Details