ST 110 -- SKELETON TURNERS
Vue-More Manufacturing
Skeleton Turners
ST 110
Description
Skeleton Turners
Description
Skeleton Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
ST 110 |
|
Product Name
|
Skeleton Turners |
|
Load Capacity
|
50 lbs (22.68 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Hydraulic
Load Capacity
5500 lbs (2494 kg)
Maximum Dimension
4 ft (12.19 dm)
View Details
Load Capacity
25 lbs (11.34 kg)
Maximum Dimension
0.6667 ft (2.03 dm)
Speed
3 rpm
View Details