ST 105 -- SKELETON TURNERS
Vue-More Manufacturing
Skeleton Turners
ST 105
Description
Skeleton Turners
Description
Skeleton Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
ST 105 |
|
Product Name
|
Skeleton Turners |
|
Load Capacity
|
25 lbs (11.34 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
55.12 lbs (25 kg)
View Details
Power
Motor
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
Load Capacity
50 lbs (22.68 kg)
Maximum Dimension
1.42 ft (4.32 dm)
Speed
2 rpm
View Details