ST 104 -- SKELETON TURNERS
Vue-More Manufacturing
Skeleton Turners
ST 104
Description
Skeleton Turners
Description
Skeleton Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
ST 104 |
|
Product Name
|
Skeleton Turners |
|
Load Capacity
|
10 lbs (4.54 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
5000 lbs (2268 kg)
Maximum Dimension
4 ft (12.19 dm)
View Details
Load Capacity
1000 lbs (454 kg)
Maximum Dimension
2.5 ft (7.62 dm)
Speed
1 rpm
View Details