Vue-More Manufacturing Heavy Duty Units HD 306-1

Description
Heavy Duty Units
Description
Heavy Duty Units

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Units - HD 306-1 - Vue-More Manufacturing
Allentown, PA, USA
Heavy Duty Units
HD 306-1
Heavy Duty Units HD 306-1
Heavy Duty Units

Heavy Duty Units

Supplier's Site

Technical Specifications

  Vue-More Manufacturing
Product Category Turntables
Product Number HD 306-1
Product Name Heavy Duty Units
Load Capacity 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Manual Turn Tables - PM-3524 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 3500 lbs (1587 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Tiered Units - TT 110/17-TS8/12 - Vue-More Manufacturing
Vue-More Manufacturing
Specs
Load Capacity 50 lbs (22.68 kg)
Maximum Dimension 1.42 ft (4.32 dm)
Speed 2 rpm
View Details
Series 35 Powered Turntable - SRP-4260 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 6000 lbs (? to 2721 kg)
Maximum Dimension 3.5 ft (10.67 dm)
View Details