Vue-More Manufacturing Heavy Duty Units HD 207-2

Description
Heavy Duty Units
Description
Heavy Duty Units

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Units - HD 207-2 - Vue-More Manufacturing
Allentown, PA, USA
Heavy Duty Units
HD 207-2
Heavy Duty Units HD 207-2
Heavy Duty Units

Heavy Duty Units

Supplier's Site

Technical Specifications

  Vue-More Manufacturing
Product Category Turntables
Product Number HD 207-2
Product Name Heavy Duty Units
Load Capacity 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Profile Powered Turntable - TPH-807 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 8000 lbs (3628 kg)
Maximum Dimension 7 ft (21.34 dm)
View Details
Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Motor Boxes - MB 120 L (with light) - Vue-More Manufacturing
Specs
Load Capacity 100 lbs (45.35 kg)
Maximum Dimension 0.7083 ft (2.16 dm)
Speed 2 rpm
View Details