HD 206-2 -- HEAVY DUTY UNITS
Vue-More Manufacturing
Heavy Duty Units
HD 206-2
Description
Heavy Duty Units
Description
Heavy Duty Units
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
HD 206-2 |
|
Product Name
|
Heavy Duty Units |
|
Load Capacity
|
1500 lbs (680 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
88.2 lbs (40 kg)
View Details
Power
Hydraulic
Load Capacity
1800 lbs (816 kg)
Maximum Dimension
4 ft (12.19 dm)
View Details
Load Capacity
100 lbs (45.35 kg)
Maximum Dimension
0.7083 ft (2.16 dm)
Speed
2 rpm
View Details