HD 206-1 -- HEAVY DUTY UNITS
Vue-More Manufacturing
Heavy Duty Units
HD 206-1
Description
Heavy Duty Units
Description
Heavy Duty Units
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
HD 206-1 |
|
Product Name
|
Heavy Duty Units |
|
Load Capacity
|
1000 lbs (454 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
44.1 lbs (20 kg)
View Details
Power
Motor
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
Load Capacity
10 lbs (4.54 kg)
Maximum Dimension
0.5000 ft (1.52 dm)
Speed
3 rpm
View Details