HD 100 -- HEAVY DUTY UNITS
Vue-More Manufacturing
Heavy Duty Units
HD 100
Description
Heavy Duty Units
Description
Heavy Duty Units
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
HD 100 |
|
Product Name
|
Heavy Duty Units |
|
Load Capacity
|
600 lbs (272 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
8000 lbs (3628 kg)
Maximum Dimension
5 ft (15.24 dm)
View Details
Load Capacity
150 lbs (68.03 kg)
Maximum Dimension
1.92 ft (5.84 dm)
Speed
2 rpm
View Details