Voith Turbo Inc. Safety Coupling 80 SR-N

Description
For installation between a plain shaft and a universal joint or other flange connection. On request the flange connection dimensions can be modified. Sample of a special application: Safeset SR-N 70 spec with shaft sleeve for a shaft with key and flange connection with pin screws and prolonged shear tube for additional remote release.
Description
For installation between a plain shaft and a universal joint or other flange connection. On request the flange connection dimensions can be modified. Sample of a special application: Safeset SR-N 70 spec with shaft sleeve for a shaft with key and flange connection with pin screws and prolonged shear tube for additional remote release.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 80 SR-N - Voith Turbo Inc.
York, PA, USA
Safety Coupling
80 SR-N
Safety Coupling 80 SR-N
For installation between a plain shaft and a universal joint or other flange connection. On request the flange connection dimensions can be modified. Sample of a special application: Safeset SR-N 70 spec with shaft sleeve for a shaft with key and flange connection with pin screws and prolonged shear tube for additional remote release.

For installation between a plain shaft and a universal joint or other flange connection. On request the flange connection dimensions can be modified.

Sample of a special application:
Safeset SR-N 70 spec with shaft sleeve for a shaft with key and flange connection with pin screws and prolonged shear tube for additional remote release.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 80 SR-N
Product Name Safety Coupling
Application Industrial
Torque 2876.1 to 5752.2 Ft-lbs (3900 to 7800 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Press Pac® 2200 Series - 2222 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 10001.0 to 20000.0 Ft-lbs (13561 to 27120 N-m)
Pressure 700 psi (493 m H2O)
View Details
Safety Coupling - 120 ST-K - Voith Turbo Inc.
Specs
Application Industrial
Torque 5162.2 to 10324.5 Ft-lbs (7000 to 14000 N-m)
Speed 250 rpm
View Details