Voith Turbo Inc. Safety Coupling 50 ST

Description
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.
Description
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 50 ST - Voith Turbo Inc.
York, PA, USA
Safety Coupling
50 ST
Safety Coupling 50 ST
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 50 ST
Product Name Safety Coupling
Application Industrial
Torque 811.2 to 1622.4 Ft-lbs (1100 to 2200 N-m)
Speed 560 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Safety Coupling - 60  SR-P - Voith Turbo Inc.
Specs
Application Industrial
Torque 1179.9 to 2359.9 Ft-lbs (1600 to 3200 N-m)
Engagement Friction
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details