Voith Turbo Inc. Safety Coupling 190 SR-P

Description
Compact design with connection flange at each end, suitable for gear couplings.
Description
Compact design with connection flange at each end, suitable for gear couplings.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 190  SR-P - Voith Turbo Inc.
York, PA, USA
Safety Coupling
190 SR-P
Safety Coupling 190 SR-P
Compact design with connection flange at each end, suitable for gear couplings.

Compact design with connection flange at each end, suitable for gear couplings.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 190 SR-P
Product Name Safety Coupling
Application Industrial
Torque 20649.0 to 41297.9 Ft-lbs (28000 to 56000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 2400 to 3100 rpm
Shaft In-line
View Details
Safety Coupling - 110 ST-K - Voith Turbo Inc.
Specs
Application Industrial
Torque 3687.3 to 7374.6 Ft-lbs (5000 to 10000 N-m)
Speed 275 rpm
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details
Press Pac® 2200 Series - 2292 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 80001.0 to 105000.0 Ft-lbs (108481 to 142380 N-m)
Pressure 700 psi (493 m H2O)
View Details