Voith Turbo Inc. Safety Coupling 160 ST

Description
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.
Description
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 160 ST - Voith Turbo Inc.
York, PA, USA
Safety Coupling
160 ST
Safety Coupling 160 ST
For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 160 ST
Product Name Safety Coupling
Application Industrial
Torque 26548.7 to 52359.9 Ft-lbs (36000 to 71000 N-m)
Speed 175 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Safety Coupling - 220 ST - Voith Turbo Inc.
Specs
Application Industrial
Torque 62684.4 to 125368.7 Ft-lbs (85000 to 170000 N-m)
Speed 125 rpm
View Details
Oil Shear Power Take Off Clutch - PosiClutch 200 Series - Force Control Industries, Inc.
Specs
Application Industrial; Motor
Spring Assistance Spring Actuation/Engage
Engagement Oil Shear
View Details
Press Pac® 2200 Series - 2212 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 5001.0 to 10000.0 Ft-lbs (6781 to 13560 N-m)
Pressure 700 psi (493 m H2O)
View Details