Voith Turbo Inc. Safety Coupling 152 ST-KB

Description
For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.
Description
For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 152  ST-KB - Voith Turbo Inc.
York, PA, USA
Safety Coupling
152 ST-KB
Safety Coupling 152 ST-KB
For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.

For installation between a shaft with parallel key and hub, with higher operation speeds.
Friction surface between coupling and hub.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 152 ST-KB
Product Name Safety Coupling
Application Industrial
Torque 9587.0 to 19174.0 Ft-lbs (13000 to 26000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details
Safety Coupling - 254  SR-P - Voith Turbo Inc.
Specs
Application Industrial
Torque 81858.4 to 163716.8 Ft-lbs (111000 to 222000 N-m)
Engagement Friction
View Details