Voith Turbo Inc. Safety Coupling 140 ST-K

Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.
Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 140 ST-K - Voith Turbo Inc.
York, PA, USA
Safety Coupling
140 ST-K
Safety Coupling 140 ST-K
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 140 ST-K
Product Name Safety Coupling
Application Industrial
Torque 7374.6 to 14749.3 Ft-lbs (10000 to 20000 N-m)
Speed 215 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
High Speed/High Starting Torque Hydraulic Clutch Assembly -  - Hilliard Corporation (The)
Specs
Application Industrial; Power Transmission; Other; Marine/Shipping, Oil and Gas, Turbine Engines
Pressure 5000 psi (3519 m H2O)
Shaft In-line
View Details
Press Pac® 2200 Series - 2232 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 20001.0 to 30000.0 Ft-lbs (27121 to 40680 N-m)
Pressure 700 psi (493 m H2O)
View Details
Safety Coupling - 130 SR-F - Voith Turbo Inc.
Specs
Application Industrial
Torque 12536.9 to 24336.3 Ft-lbs (17000 to 33000 N-m)
Engagement Friction
View Details